CD14538BMT Logic by Texas Instruments

MULTIVIBRATOR MONOSTABLE 100NS SOIC16

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Logic Family / Base Number CD14538B
Multivibrator Type Monostable
Output Current -
Supply Voltage Min 3V
Supply Voltage Max 18V
Logic Case Style SOIC
No. of Pins 16Pins
Propagation Delay 100ns
Logic IC Family 4000B
Logic IC Base Number 4538
Operating Temperature Min -55°C
Operating Temperature Max 125°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CD14538BMT?

Additional datasheets, footprints and schematics for CD14538BMT are listed on our Part Details page. You can also find images and similar parts to CD14538BMT on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CD14538BMT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CD14538BMT price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CD14538BMT fall under?

The CD14538BMT is listed under Semiconductors - ICs > Logic > Multivibrators.

Can I view similar or alternative parts?

You can view similar parts to CD14538BMT when available in the Multivibrators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CD14538BMT you can contact the distributor directly for product support, shipping queries etc.

Is the CD14538BMT RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CD14538BMT have stock available?

There is no stock from authorised distributors for CD14538BMT.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CD14538BMT often in real-time on the comparison pages.

What if I can't find stock of CD14538BMT?

You can fill out our help required form which you can use to request a quote for CD14538BMT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay