Status: | Unknown |
---|---|
Series: | CD4000 Family |
RoHS: | Unknown |
Prices starting from US$0.31
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$1.21 |
1,225
|
Buy Now | |
Texas Instruments | US$0.42 |
88,924
|
Buy Now | |
element14 | US$0.54 |
3,904
|
Buy Now | |
Newark Electronics | US$1.28 |
3,897
|
Buy Now | |
Farnell | US$0.56 |
3,897
|
Buy Now | |
Micros | US$0.31 |
1,900
|
Buy Now | |
Schukat Electronic | US$0.48 |
1,750
|
Buy Now | |
Transfer Multisort Elektronik | US$0.57 |
1,348
|
Buy Now | |
Chip One Stop | US$0.72 |
716
|
Buy Now |
Logic Family / Base Number | CD4538 |
---|---|
Multivibrator Type | Monostable |
Output Current | 6.8mA |
Supply Voltage Min | 3V |
Supply Voltage Max | 18V |
Logic Case Style | DIP |
No. of Pins | 16Pins |
Propagation Delay | 100ns |
Logic IC Family | CD4000 |
Logic IC Base Number | 4538, 4538 |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Product Range | CD4000 Family |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 4538 |
Fall Time tf | 20ns |
Logic IC Function | Dual Precision Monostable Multivibrator |
Operating Temperature Range | -55°C to +125°C |
Rise Time | 20ns |
Supply Voltage Range | 3V to 18V |
Termination Type | Through Hole |
CMOS Dual Precision Monostable Multivibrator (125 C Operation) | Texas Instruments |
IC, MULTIVIBRATOR, MONSTABLE | element14 |
Ic, Multivibrator, Monstable | Newark Electronics |
Dual Retriggerable Precision Monostable Multivibrator | Micros |
Dual Monostable Multivibr DIP16 | Schukat Electronic |
IC: digital | Transfer Multisort Elektronik |
CMOS Dual Monos Multivibrator CD14538BE | RS |
Where can I find additional details, specifications and documents for a CD14538BE?
Additional datasheets, footprints and schematics for CD14538BE are listed on our Part Details page. You can also find images and similar parts to CD14538BE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CD14538BE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CD14538BE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CD14538BE fall under?
The CD14538BE is listed under Semiconductors - ICs > Logic > Multivibrators.
Can I view similar or alternative parts?
You can view similar parts to CD14538BE when available in the Multivibrators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CD14538BE you can contact the distributor directly for product support, shipping queries etc.
Is the CD14538BE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CD14538BE have stock available?
Authorised distributors including Texas Instruments, element14, Newark Electronics, Farnell and Micros have stock available or on a lead time for CD14538BE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CD14538BE often in real-time on the comparison pages.
What if I can't find stock of CD14538BE?
You can fill out our help required form which you can use to request a quote for CD14538BE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.