CD02143001 Hook Up Wire by TE Connectivity

FLHTC0311-0.25-4

Status: Active
Series: -
RoHS: Unknown
Aliases: 9-1899101-5,
CD02143001
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Insulation Material Radiation-Crosslinked, Modified ETFE
Conductor Material Tin-Plated Copper
Wire Color Yellow
Weight 2.95kg/km
Number of Conductors 1
Number of Strands 19
Conductor Diameter Range .55 – .63mm, .022 – .025in
Cable Insulation Thickness .152mm, .006in
Conductor Size .25mm²
Wire Size 23AWG, .25mm²
Overall Outside Diameter 1mm, .04in
Conductor Diameter .025in, .63mm
Overall Outside Diameter Range .96 – 1.03mm, .037 – .04in
Strand Size 36AWG
Wire Diameter .04in, 1mm
Voltage Rating 600V
Resistance (Max) 84.3 Ω/1000 ft @ 68°F
Cable Style Stranded, Primary
Product Type Wire
Product Classification Wire - Commercial
Cable Type FlexLite HT
Operating Temperature Range -65 – 200°C


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CD02143001?

Additional datasheets, footprints and schematics for CD02143001 are listed on our Part Details page. You can also find images and similar parts to CD02143001 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CD02143001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CD02143001 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CD02143001 fall under?

The CD02143001 is listed under Wire & Cable > Hook Up Wire.

Can I view similar or alternative parts?

You can view similar parts to CD02143001 when available in the Hook Up Wire range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CD02143001 you can contact the distributor directly for product support, shipping queries etc.

Is the CD02143001 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CD02143001 have stock available?

There is no stock from authorised distributors for CD02143001.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CD02143001 often in real-time on the comparison pages.

What if I can't find stock of CD02143001?

You can fill out our help required form which you can use to request a quote for CD02143001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay