Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
CD00213001,
4-1899089-3 |
Braid Material | Copper |
---|---|
Plating | Tin |
Braid Coverage | 90% |
Comment | 100m continuous lengths |
Product Type | Braid |
Braid for Electrical Screening of Wire Bundles 4mm Diameter Tin Plated Copper | Avnet America |
Where can I find additional details, specifications and documents for a CD00213001?
Additional datasheets, footprints and schematics for CD00213001 are listed on our Part Details page. You can also find images and similar parts to CD00213001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CD00213001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CD00213001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CD00213001 fall under?
The CD00213001 is listed under Harnessing > Cable Braids.
Can I view similar or alternative parts?
You can view similar parts to CD00213001 when available in the Cable Braids range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CD00213001 you can contact the distributor directly for product support, shipping queries etc.
Is the CD00213001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CD00213001 have stock available?
Authorised distributors including Farnell and Avnet America have stock available or on a lead time for CD00213001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CD00213001 often in real-time on the comparison pages.
What if I can't find stock of CD00213001?
You can fill out our help required form which you can use to request a quote for CD00213001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.