Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Frequency Min | 2.4GHz |
---|---|
Frequency Max | - |
RF / IF Modulation | O-QPSK |
Receiving Current | 27mA |
Transmitting Current | 27mA |
RF IC Case Style | QLP |
No. of Pins | 48Pins |
Supply Voltage Min | 2V |
Supply Voltage Max | 3.6V |
Data Rate | 250Kbps |
Output Power (dBm) | - |
Sensitivity dBm | - |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 06 |
Frequency Band | 2.4GHz |
Frequency Range | 2.4GHz |
Integrated MCU Type | 8051 Compatible |
Modulation Type | O-QPSK |
Network / Frequency Band Type | IEEE802.15.4 ZigBee |
Operating Temperature Range | -40°C to +85°C |
Termination Type | Surface Mount Device |
Where can I find additional details, specifications and documents for a CCZACC06A1RTC?
Additional datasheets, footprints and schematics for CCZACC06A1RTC are listed on our Part Details page. You can also find images and similar parts to CCZACC06A1RTC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CCZACC06A1RTC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CCZACC06A1RTC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CCZACC06A1RTC fall under?
The CCZACC06A1RTC is listed under Electronic & Electrical Components > Semiconductors - ICs > RF.
Can I view similar or alternative parts?
You can view similar parts to CCZACC06A1RTC when available in the RF range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CCZACC06A1RTC you can contact the distributor directly for product support, shipping queries etc.
Is the CCZACC06A1RTC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CCZACC06A1RTC have stock available?
There is no stock from authorised distributors for CCZACC06A1RTC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CCZACC06A1RTC often in real-time on the comparison pages.
What if I can't find stock of CCZACC06A1RTC?
You can fill out our help required form which you can use to request a quote for CCZACC06A1RTC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.