Status: | Unknown |
---|---|
Series: | CCS-ZV Series |
RoHS: | Unknown |
Insulator Colour | Red |
---|---|
Product Range | CCS-ZV Series |
Wire Size AWG Min | 22AWG |
Wire Size AWG Max | 18AWG |
Conductor Area CSA | - |
Insulator Material | PVC (Polyvinylchloride) |
Connector Type | Butt Splice |
Terminal, Butt Splice, Crimp, Red | Newark Electronics |
TERMINAL, BUTT SPLICE, CRIMP, RED | element14 |
Where can I find additional details, specifications and documents for a CCS-ZV-1818?
Additional datasheets, footprints and schematics for CCS-ZV-1818 are listed on our Part Details page. You can also find images and similar parts to CCS-ZV-1818 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CCS-ZV-1818 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CCS-ZV-1818 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CCS-ZV-1818 fall under?
The CCS-ZV-1818 is listed under Cable Leads & Connectors > Connectors > Crimp Terminals & Splices.
Can I view similar or alternative parts?
You can view similar parts to CCS-ZV-1818 when available in the Crimp Terminals & Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CCS-ZV-1818 you can contact the distributor directly for product support, shipping queries etc.
Is the CCS-ZV-1818 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CCS-ZV-1818 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for CCS-ZV-1818.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CCS-ZV-1818 often in real-time on the comparison pages.
What if I can't find stock of CCS-ZV-1818?
You can fill out our help required form which you can use to request a quote for CCS-ZV-1818 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.