CCR24R7KB Resistors by TE Connectivity

RES 4R7 10% 2W AXIAL CERAMIC

Status: Unknown
Series: CCR Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.24

Distributor Stock
Logo for RS
RS
from US$1.54
900
in stock
Buy Now
Logo for TE Store
TE Store
from US$4.86
1,882
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.36
1,700
in stock
Buy Now
Logo for element14
element14
from US$1.30
1,700
in stock
Buy Now
Logo for Farnell
Farnell
from US$1.24
1,700
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$1.82
-
Buy Now

Specifications

Resistance 4.7ohm
Product Range CCR Series
Power Rating 2W
Resistance Tolerance ± 10%
Resistor Case Style Axial Leaded
Voltage Rating 400V
Resistor Element Material Ceramic
Temperature Coefficient -900ppm/°C ± 300ppm/°C
Automotive Qualification Standard -
SVHC No SVHC (27-Jun-2018)
External Length / Height 7mm
External Width 19mm
Lead Diameter 0.8mm
Lead Length 38mm
No. of Pins 2Pins
Operating Temperature Max 200°C
Operating Temperature Min -40°C
Operating Temperature Range -40°C to +200°C
Resistor Mounting Through Hole
Withstand Voltage 800V

Alternative Descriptions

CCR2 4R7 10% Resistance Value: 4.7 Ω Element Type: Ceramic Composition Resistor Type: Power Resistor Passive Component Tolerance: 10 % Passive Component Dimensions: 19 x 7 mm Through-Hole Resistor | 4.7 Ω Ceramic Composition Power Resistor 10 % | Part Number: CCR24R7KB | Internal Number: 1-1623720-2 | 19 x 7 mm | TE Connectivity | TE Store
Res, 4R7, 2W, 400V, Axial Rohs Compliant: Yes |Cgs Te Connectivity CCR24R7KB | Newark Electronics
RES, 4R7, 2W, 400V, AXIAL | element14
High surge ceramic resistor,4R7 2W | RS
Resistor, Ceramic Composition, Res 4.7 Ohms, Pwr-Rtg 2 W, Tol 10%,Axial | TE Connectivity CCR24R7KB | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CCR24R7KB?

Additional datasheets, footprints and schematics for CCR24R7KB are listed on our Part Details page. You can also find images and similar parts to CCR24R7KB on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CCR24R7KB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CCR24R7KB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CCR24R7KB fall under?

The CCR24R7KB is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.

Can I view similar or alternative parts?

You can view similar parts to CCR24R7KB when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CCR24R7KB you can contact the distributor directly for product support, shipping queries etc.

Is the CCR24R7KB RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CCR24R7KB have stock available?

Authorised distributors including TE Store, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for CCR24R7KB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CCR24R7KB often in real-time on the comparison pages.

What if I can't find stock of CCR24R7KB?

You can fill out our help required form which you can use to request a quote for CCR24R7KB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay