Status: | Unknown |
---|---|
Series: | CCR Series |
RoHS: | Unknown |
Prices starting from US$0.49
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.06
|
480
in stock
|
Buy Now | |
Rapid Electronics
from US$2.25
|
500
in stock
|
Buy Now | |
Distrelec
from US$1.92
|
500
in stock
|
Buy Now | |
Newark Electronics
from US$1.42
|
-
|
Buy Now | |
Avnet America
from US$2.23
|
-
|
Buy Now | |
RS Americas
from US$1.82
|
-
|
Buy Now | |
TE Store
from US$4.69
|
-
|
Buy Now | |
Farnell
from US$0.49
|
-
|
Buy Now |
Resistance | 4.7kohm |
---|---|
Product Range | CCR Series |
Power Rating | 2W |
Resistance Tolerance | ± 10% |
Resistor Case Style | Axial Leaded |
Voltage Rating | 400V |
Resistor Element Material | Ceramic |
Temperature Coefficient | -1300ppm/°C ± 300ppm/°C |
Automotive Qualification Standard | - |
External Length / Height | 7mm |
External Width | 19mm |
Lead Diameter | 0.8mm |
Lead Length | 38mm |
No. of Pins | 2Pins |
Operating Temperature Max | 200°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +200°C |
Resistor Mounting | Through Hole |
Withstand Voltage | 800V |
Ceramic Composition Resistors CCR2 4K7 10% | Rapid Electronics |
TE Connectivity - AMP Ceramic Resistor CCR2 4K7 10% | Distrelec |
High surge ceramic resistor,4K7 2W | RS |
Through Hole Ceramic Resistor, Ccr Series, 4.7 Kohm, 2 W, - 10%, 400 V, Axial Leaded |Cgs Te Connectivity CCR24K7KB | Newark Electronics |
Resistor, 4.7 kOhm, ± 10%, 2 W, Axial Leaded, Ceramic Composition, Pulse Withstanding | Avnet America |
Resistor, Ceramic Composition, Res 4.7 Kilohms, Pwr-Rtg 2 W, Tol 10%,Axial | TE Connectivity CCR24K7KB | RS Americas |
Special Order: CCR2 4K7 10% Resistance Value: 4.7K Ω Element Type: Ceramic Composition Resistor Type: Power Resistor Passive Component Tolerance: 10 % Passive Component Dimensions: 19 x 7 mm Through-Hole Resistor | 4.7K Ω Ceramic Composition Power Resistor 10 % | Part Number: CCR24K7KB | Internal Number: 1-1623720-1 | 19 x 7 mm | TE Connectivity | TE Store |
RES, 4K7, 10%, 2W, AXIAL, CERAMIC | Farnell |
Where can I find additional details, specifications and documents for a CCR24K7KB?
Additional datasheets, footprints and schematics for CCR24K7KB are listed on our Part Details page. You can also find images and similar parts to CCR24K7KB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CCR24K7KB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CCR24K7KB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CCR24K7KB fall under?
The CCR24K7KB is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to CCR24K7KB when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CCR24K7KB you can contact the distributor directly for product support, shipping queries etc.
Is the CCR24K7KB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CCR24K7KB have stock available?
Authorised distributors including Rapid Electronics, Distrelec, RS, Newark Electronics and Avnet America have stock available or on a lead time for CCR24K7KB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CCR24K7KB often in real-time on the comparison pages.
What if I can't find stock of CCR24K7KB?
You can fill out our help required form which you can use to request a quote for CCR24K7KB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.