CCR23R9KB Resistors by TE Connectivity

RES 3R9 10% 2W AXIAL CERAMIC

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.69

Distributor Stock
Logo for Farnell
Farnell
from US$0.69
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.35
-
Buy Now
Logo for Avnet America
Avnet America
from US$2.23
-
Buy Now

Specifications

Resistance 3.9ohm
Product Range -
Power Rating 2W
Resistance Tolerance ± 10%
Resistor Case Style Axial Leaded
Voltage Rating 400V
Resistor Element Material Ceramic
Temperature Coefficient -900ppm/°C ± 300ppm/°C
Automotive Qualification Standard -
External Length / Height 7mm
External Width 19mm
Lead Diameter 0.8mm
Lead Length 38mm
No. of Pins 2Pins
Operating Temperature Max 200°C
Operating Temperature Min -40°C
Operating Temperature Range -40°C to +200°C
Resistor Mounting Through Hole
Withstand Voltage 800V

Alternative Descriptions

Ccr2 3R9 10% |Cgs Te Connectivity CCR23R9KB | Newark Electronics
Resistor, 3.9 Ohm, ± 10%, 2 W, Axial Leaded, Ceramic Composition, Pulse Withstanding | Avnet America
RES, 3R9, 10%, 2W, AXIAL, CERAMIC | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CCR23R9KB?

Additional datasheets, footprints and schematics for CCR23R9KB are listed on our Part Details page. You can also find images and similar parts to CCR23R9KB on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CCR23R9KB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CCR23R9KB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CCR23R9KB fall under?

The CCR23R9KB is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.

Can I view similar or alternative parts?

You can view similar parts to CCR23R9KB when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CCR23R9KB you can contact the distributor directly for product support, shipping queries etc.

Is the CCR23R9KB RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CCR23R9KB have stock available?

Authorised distributors including Newark Electronics, Avnet America and Farnell have stock available or on a lead time for CCR23R9KB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CCR23R9KB often in real-time on the comparison pages.

What if I can't find stock of CCR23R9KB?

You can fill out our help required form which you can use to request a quote for CCR23R9KB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay