Status: | Unknown |
---|---|
Series: | CCR Series |
RoHS: | Unknown |
Resistance | 3.3ohm |
---|---|
Product Range | CCR Series |
Power Rating | 2W |
Resistance Tolerance | ± 10% |
Resistor Case Style | Axial Leaded |
Voltage Rating | 400V |
Resistor Element Material | Ceramic |
Temperature Coefficient | -900ppm/°C ± 300ppm/°C |
Automotive Qualification Standard | - |
External Length / Height | 7mm |
External Width | 19mm |
Height | 7mm |
Lead Diameter | 0.8mm |
Lead Length | 38mm |
No. of Pins | 2Pins |
Operating Temperature Max | 200°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +200°C |
Resistor Mounting | Through Hole |
Withstand Voltage | 800V |
CCR2 3R3 10% Resistance Value: 3.3 Ω Element Type: Ceramic Composition Resistor Type: Power Resistor Passive Component Tolerance: 10 % Passive Component Dimensions: 19 x 7 mm Through-Hole Resistor | 3.3 Ω Ceramic Composition Power Resistor 10 % | Part Number: CCR23R3KB | Internal Number: 1-1623720-9 | 19 x 7 mm | TE Connectivity | TE Store |
Through Hole Ceramic Resistor, Ccr Series, 3.3 Ohm, 2 W, - 10%, 400 V, Axial Leaded |Cgs Te Connectivity CCR23R3KB | Newark Electronics |
Resistor, 3.3 Ohm, ± 10%, 2 W, Axial Leaded, Ceramic Composition, Pulse Withstanding | Avnet America |
ceramic Axial Through Hole Fixed Resistor 3.3Ohms 10% 2W -1300 - +/-300ppm/degC | TE Connectivity CCR23R3KB | RS Americas |
RES, 3R3, 10%, 2W, AXIAL, CERAMIC | Farnell |
Where can I find additional details, specifications and documents for a CCR23R3KB?
Additional datasheets, footprints and schematics for CCR23R3KB are listed on our Part Details page. You can also find images and similar parts to CCR23R3KB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CCR23R3KB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CCR23R3KB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CCR23R3KB fall under?
The CCR23R3KB is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to CCR23R3KB when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CCR23R3KB you can contact the distributor directly for product support, shipping queries etc.
Is the CCR23R3KB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CCR23R3KB have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for CCR23R3KB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CCR23R3KB often in real-time on the comparison pages.
What if I can't find stock of CCR23R3KB?
You can fill out our help required form which you can use to request a quote for CCR23R3KB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.