Status: | Unknown |
---|---|
Series: | CCR Series |
RoHS: | Unknown |
Resistance | 33ohm |
---|---|
Product Range | CCR Series |
Power Rating | 2W |
Resistance Tolerance | ± 10% |
Resistor Case Style | Axial Leaded |
Voltage Rating | 400V |
Resistor Element Material | Ceramic |
Temperature Coefficient | -900ppm/°C ± 300ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (07-Jul-2017) |
External Length / Height | 7mm |
External Width | 19mm |
Lead Diameter | 0.8mm |
Lead Length | 38mm |
No. of Pins | 2Pins |
Operating Temperature Max | 200°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +200°C |
Resistor Mounting | Through Hole |
Withstand Voltage | 800V |
Through Hole Ceramic Resistor, Ccr Series, 33 Ohm, 2 W, - 10%, 400 V, Axial Leaded Rohs Compliant: Yes |Te Connectivity CCR233RKB | Newark Electronics |
RES, 33R, 10%, 2W, AXIAL, CERAMIC | element14 |
Special Order: CCR2 33R 10% Resistance Value: 33 Ω Element Type: Ceramic Composition Resistor Type: Power Resistor Passive Component Tolerance: 10 % Passive Component Dimensions: 19 x 7 mm Through-Hole Resistor | 33 Ω Ceramic Composition Power Resistor 10 % | Part Number: CCR233RKB | Internal Number: 1-1623720-3 | 19 x 7 mm | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a CCR233RKB?
Additional datasheets, footprints and schematics for CCR233RKB are listed on our Part Details page. You can also find images and similar parts to CCR233RKB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CCR233RKB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CCR233RKB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CCR233RKB fall under?
The CCR233RKB is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to CCR233RKB when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CCR233RKB you can contact the distributor directly for product support, shipping queries etc.
Is the CCR233RKB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CCR233RKB have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and TE Store have stock available or on a lead time for CCR233RKB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CCR233RKB often in real-time on the comparison pages.
What if I can't find stock of CCR233RKB?
You can fill out our help required form which you can use to request a quote for CCR233RKB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.