Status: | Unknown |
---|---|
Series: | CCR Series |
RoHS: | Unknown |
Prices starting from US$1.32
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.70
|
120
in stock
|
Buy Now | |
Farnell
from US$1.32
|
1,193
in stock
|
Buy Now | |
Heilind Electronics
from US$1.51
|
746
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.51
|
248
in stock
|
Buy Now | |
TE Store
from US$4.85
|
133
in stock
|
Buy Now | |
Newark Electronics
from US$1.36
|
-
|
Buy Now | |
Avnet America
from US$1.48
|
-
|
Buy Now | |
RS Americas
from US$2.23
|
-
|
Buy Now | |
element14
from US$1.37
|
-
|
Buy Now |
Resistance | 1kohm |
---|---|
Product Range | CCR Series |
Power Rating | 2W |
Resistance Tolerance | ± 10% |
Resistor Case Style | Axial Leaded |
Voltage Rating | 400V |
Resistor Element Material | Ceramic |
Temperature Coefficient | -1300ppm/°C ± 300ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
External Length / Height | 7mm |
External Width | 19mm |
Lead Diameter | 0.8mm |
Lead Length | 38mm |
No. of Pins | 2Pins |
Operating Temperature Max | 200°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +200°C |
Resistor Mounting | Through Hole |
Withstand Voltage | 800V |
RES, 1K, 2W, AXIAL, CERAMIC | Farnell |
CCR21K0KB | Heilind Electronics |
CCR2 1K0 10% Resistance Value: 1K Ω Element Type: Ceramic Composition Resistor Type: Power Resistor Passive Component Tolerance: 10 % Passive Component Dimensions: 19 x 7 mm Through-Hole Resistor | 1K Ω Ceramic Composition Power Resistor 10 % | Part Number: CCR21K0KB | Internal Number: 1623720-4 | 19 x 7 mm | TE Connectivity | TE Store |
High surge ceramic resistor,1K 2W | RS |
Through Hole Ceramic Resistor, Ccr Series, 1 Kohm, 2 W, - 10%, 400 V, Axial Leaded Rohs Compliant: Yes |Cgs Te Connectivity CCR21K0KB | Newark Electronics |
Res Ceramic Composition 1K Ohm 10% 2W -1300ppm/°C to 300ppm/°C Conformal AXL Thru-Hole Bulk | Avnet America |
Resistor, Ceramic Composition, Res 1 Kilohms, Pwr-Rtg 2 W, Tol 10%,Axial | TE Connectivity CCR21K0KB | RS Americas |
RES, 1K, 2W, 400V, AXIAL | element14 |
Where can I find additional details, specifications and documents for a CCR21K0KB?
Additional datasheets, footprints and schematics for CCR21K0KB are listed on our Part Details page. You can also find images and similar parts to CCR21K0KB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CCR21K0KB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CCR21K0KB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CCR21K0KB fall under?
The CCR21K0KB is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to CCR21K0KB when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CCR21K0KB you can contact the distributor directly for product support, shipping queries etc.
Is the CCR21K0KB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CCR21K0KB have stock available?
Authorised distributors including Farnell, Heilind Electronics, Heilind Electronics Asia, TE Store and RS have stock available or on a lead time for CCR21K0KB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CCR21K0KB often in real-time on the comparison pages.
What if I can't find stock of CCR21K0KB?
You can fill out our help required form which you can use to request a quote for CCR21K0KB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.