Status: | Unknown |
---|---|
Series: | CCR Series |
RoHS: | Unknown |
Resistance | 15ohm |
---|---|
Product Range | CCR Series |
Power Rating | 2W |
Resistance Tolerance | ± 10% |
Resistor Case Style | Axial Leaded |
Voltage Rating | 400V |
Resistor Element Material | Ceramic |
Temperature Coefficient | -900ppm/°C ± 300ppm/°C |
Automotive Qualification Standard | - |
External Length / Height | 7mm |
External Width | 19mm |
Lead Diameter | 0.8mm |
Lead Length | 38mm |
No. of Pins | 2Pins |
Operating Temperature Max | 200°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +200°C |
Resistor Mounting | Through Hole |
Withstand Voltage | 800V |
Through Hole Ceramic Resistor, Ccr Series, 15 Ohm, 2 W, - 10%, 400 V, Axial Leaded |Cgs Te Connectivity CCR215RKB | Newark Electronics |
RES, 15R, 10%, 2W, AXIAL, CERAMIC | Farnell |
Where can I find additional details, specifications and documents for a CCR215RKB?
Additional datasheets, footprints and schematics for CCR215RKB are listed on our Part Details page. You can also find images and similar parts to CCR215RKB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CCR215RKB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CCR215RKB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CCR215RKB fall under?
The CCR215RKB is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to CCR215RKB when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CCR215RKB you can contact the distributor directly for product support, shipping queries etc.
Is the CCR215RKB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CCR215RKB have stock available?
Authorised distributors including Newark Electronics and Farnell have stock available or on a lead time for CCR215RKB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CCR215RKB often in real-time on the comparison pages.
What if I can't find stock of CCR215RKB?
You can fill out our help required form which you can use to request a quote for CCR215RKB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.