Status: | Unknown |
---|---|
Series: | CCR Series |
RoHS: | Unknown |
Resistance | 10kohm |
---|---|
Product Range | CCR Series |
Power Rating | 2W |
Resistance Tolerance | ± 10% |
Resistor Case Style | Axial Leaded |
Voltage Rating | 400V |
Resistor Element Material | Ceramic |
Temperature Coefficient | -1300ppm/°C ± 300ppm/°C |
Automotive Qualification Standard | - |
External Length / Height | 7mm |
External Width | 19mm |
Lead Diameter | 0.8mm |
Lead Length | 38mm |
No. of Pins | 2Pins |
Operating Temperature Max | 200°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +200°C |
Resistor Mounting | Through Hole |
Withstand Voltage | 800V |
High surge ceramic resistor,10K 2W | RS |
Through Hole Ceramic Resistor, Ccr Series, 10 Kohm, 2 W, - 10%, 400 V, Axial Leaded |Cgs Te Connectivity CCR210KKB | Newark Electronics |
Resistors Ceramic Composition Res 10 Kilohms Pwr-Rtg 2W Tol 10%Axial CCR Series | TE Connectivity CCR210KKB | RS Americas |
Special Order: CCR2 10K 10% Resistance Value: 10K Ω Element Type: Ceramic Composition Resistor Type: Power Resistor Passive Component Tolerance: 10 % Passive Component Dimensions: 19 x 7 mm Through-Hole Resistor | 10K Ω Ceramic Composition Power Resistor 10 % | Part Number: CCR210KKB | Internal Number: 1623720-2 | 19 x 7 mm | TE Connectivity | TE Store |
RES, 10K, 10%, 2W, AXIAL, CERAMIC | Farnell |
Where can I find additional details, specifications and documents for a CCR210KKB?
Additional datasheets, footprints and schematics for CCR210KKB are listed on our Part Details page. You can also find images and similar parts to CCR210KKB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CCR210KKB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CCR210KKB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CCR210KKB fall under?
The CCR210KKB is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to CCR210KKB when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CCR210KKB you can contact the distributor directly for product support, shipping queries etc.
Is the CCR210KKB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CCR210KKB have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas, element14 and TE Store have stock available or on a lead time for CCR210KKB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CCR210KKB often in real-time on the comparison pages.
What if I can't find stock of CCR210KKB?
You can fill out our help required form which you can use to request a quote for CCR210KKB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.