Status: | Unknown |
---|---|
Series: | CCR Series |
RoHS: | Unknown |
Prices starting from US$1.02
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.51
|
975
in stock
|
Buy Now | |
Newark Electronics
from US$1.41
|
871
in stock
|
Buy Now | |
element14
from US$1.12
|
871
in stock
|
Buy Now | |
Farnell
from US$1.02
|
871
in stock
|
Buy Now | |
TE Store
from US$4.85
|
751
in stock
|
Buy Now | |
Avnet America
from US$1.48
|
-
|
Buy Now | |
RS Americas
from US$2.69
|
-
|
Buy Now |
Resistance | 100kohm |
---|---|
Product Range | CCR Series |
Power Rating | 2W |
Resistance Tolerance | ± 10% |
Resistor Case Style | Axial Leaded |
Voltage Rating | 400V |
Resistor Element Material | Ceramic |
Temperature Coefficient | -1300ppm/°C ± 300ppm/°C |
Automotive Qualification Standard | - |
External Length / Height | 7mm |
External Width | 19mm |
Lead Diameter | 0.8mm |
Lead Length | 38mm |
No. of Pins | 2Pins |
Operating Temperature Max | 200°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +200°C |
Resistor Mounting | Through Hole |
Withstand Voltage | 800V |
CCR Ceramic Resistor 100K 2W 10% | RS |
Through Hole Ceramic Resistor, Ccr Series, 100 Kohm, 2 W, - 10%, 400 V, Axial Leaded Rohs Compliant: Yes |Cgs Te Connectivity CCR2100KKB | Newark Electronics |
RES, 100K, 10%, 2W, AXIAL, CERAMIC | element14 |
CCR2 100K 10% Resistance Value: 100K Ω Element Type: Ceramic Composition Resistor Type: Power Resistor Passive Component Tolerance: 10 % Passive Component Dimensions: 19 x 7 mm Through-Hole Resistor | 100K Ω Ceramic Composition Power Resistor 10 % | Part Number: CCR2100KKB | Internal Number: 3-1623720-0 | 19 x 7 mm | TE Connectivity | TE Store |
Through Hole Resistor, 100 kohm, CCR, 2 W, ± 10%, Axial Leaded, 400 V | Avnet America |
ceramic Axial Through Hole Fixed Resistor 100kOhms 10% 2W -1300 - +/-300ppm/degC | TE Connectivity CCR2100KKB | RS Americas |
Where can I find additional details, specifications and documents for a CCR2100KKB?
Additional datasheets, footprints and schematics for CCR2100KKB are listed on our Part Details page. You can also find images and similar parts to CCR2100KKB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CCR2100KKB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CCR2100KKB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CCR2100KKB fall under?
The CCR2100KKB is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to CCR2100KKB when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CCR2100KKB you can contact the distributor directly for product support, shipping queries etc.
Is the CCR2100KKB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CCR2100KKB have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and TE Store have stock available or on a lead time for CCR2100KKB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CCR2100KKB often in real-time on the comparison pages.
What if I can't find stock of CCR2100KKB?
You can fill out our help required form which you can use to request a quote for CCR2100KKB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.