Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.69
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.27
|
175
in stock
|
Buy Now | |
TE Store
from US$4.61
|
1,492
in stock
|
Buy Now | |
Rapid Electronics
from US$1.23
|
950
in stock
|
Buy Now | |
Chip One Stop
from US$1.35
|
950
in stock
|
Buy Now | |
Distrelec
from US$1.16
|
950
in stock
|
Buy Now | |
Newark Electronics
from US$1.36
|
-
|
Buy Now | |
Avnet America
from US$1.12
|
-
|
Buy Now | |
RS Americas
from US$2.27
|
-
|
Buy Now | |
Farnell
from US$0.69
|
-
|
Buy Now |
Resistance | 4.7kohm |
---|---|
Product Range | - |
Power Rating | 1W |
Resistance Tolerance | ± 10% |
Resistor Case Style | Axial Leaded |
Voltage Rating | 300V |
Resistor Element Material | Ceramic |
Temperature Coefficient | -1300ppm/°C ± 300ppm/°C |
Automotive Qualification Standard | - |
External Length / Height | 5.5mm |
External Width | 16.5mm |
Lead Diameter | 0.8mm |
Lead Length | 38mm |
No. of Pins | 2Pins |
Operating Temperature Max | 200°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +200°C |
Resistor Mounting | Through Hole |
Withstand Voltage | 500V |
CCR1 4K7 10% Resistance Value: 4.7K Ω Element Type: Ceramic Composition Resistor Type: Power Resistor Passive Component Tolerance: 10 % Passive Component Dimensions: 16.5 x 5.5 mm Through-Hole Resistor | 4.7K Ω Ceramic Composition Power Resistor 10 % | Part Number: CCR14K7KB | Internal Number: 1-1623719-3 | 16.5 x 5.5 mm | TE Connectivity | TE Store |
Ceramic Composition Resistors CCR1 4K7 10% | Rapid Electronics |
TE Connectivity - AMP Ceramic Resistor CCR1 4K7 10% | Distrelec |
CCR Ceramic Resistor 4K7 1W 10% | RS |
Through Hole Ceramic Resistor, Ccr Series, 4.7 Kohm, 1 W, - 10%, 300 V, Axial Leaded |Cgs Te Connectivity CCR14K7KB | Newark Electronics |
Resistor Ceramic Composition 14.7k Ohm 10% 1W ±1300ppm Axial Leaded Bulk | Avnet America |
ceramic Axial Through Hole Fixed Resistor 4.7kOhms 10% 1W -900 - +/-300ppm/degC | TE Connectivity CCR14K7KB | RS Americas |
RES, 4K7, 10%, 1W, AXIAL, CERAMIC | Farnell |
Where can I find additional details, specifications and documents for a CCR14K7KB?
Additional datasheets, footprints and schematics for CCR14K7KB are listed on our Part Details page. You can also find images and similar parts to CCR14K7KB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CCR14K7KB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CCR14K7KB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CCR14K7KB fall under?
The CCR14K7KB is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to CCR14K7KB when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CCR14K7KB you can contact the distributor directly for product support, shipping queries etc.
Is the CCR14K7KB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CCR14K7KB have stock available?
Authorised distributors including TE Store, Rapid Electronics, Chip One Stop, Distrelec and RS have stock available or on a lead time for CCR14K7KB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CCR14K7KB often in real-time on the comparison pages.
What if I can't find stock of CCR14K7KB?
You can fill out our help required form which you can use to request a quote for CCR14K7KB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.