Status: | Unknown |
---|---|
Series: | CCR Series |
RoHS: | Unknown |
Resistance | 33ohm |
---|---|
Product Range | CCR Series |
Power Rating | 1W |
Resistance Tolerance | ± 10% |
Resistor Case Style | Axial Leaded |
Voltage Rating | 300V |
Resistor Element Material | Ceramic |
Temperature Coefficient | -900ppm/°C ± 300ppm/°C |
Automotive Qualification Standard | - |
External Length / Height | 5.5mm |
External Width | 16.5mm |
Lead Diameter | 0.8mm |
Lead Length | 38mm |
No. of Pins | 2Pins |
Operating Temperature Max | 200°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +200°C |
Resistor Mounting | Through Hole |
Withstand Voltage | 500V |
Ceramic Composition Resistors CCR1 33R 10% | Rapid Electronics |
Through Hole Ceramic Resistor, Ccr Series, 33 Ohm, 1 W, - 10%, 300 V, Axial Leaded |Cgs Te Connectivity CCR133RKTB | Newark Electronics |
ceramic Axial Through Hole Fixed Resistor 33Ohms 10% 1W -900 - +/-300ppm/degC | TE Connectivity CCR133RKTB | RS Americas |
RES, 33R, 10%, 1W, AXIAL, CERAMIC | Farnell |
Where can I find additional details, specifications and documents for a CCR133RKTB?
Additional datasheets, footprints and schematics for CCR133RKTB are listed on our Part Details page. You can also find images and similar parts to CCR133RKTB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CCR133RKTB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CCR133RKTB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CCR133RKTB fall under?
The CCR133RKTB is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to CCR133RKTB when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CCR133RKTB you can contact the distributor directly for product support, shipping queries etc.
Is the CCR133RKTB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CCR133RKTB have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Newark Electronics, RS Americas and Farnell have stock available or on a lead time for CCR133RKTB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CCR133RKTB often in real-time on the comparison pages.
What if I can't find stock of CCR133RKTB?
You can fill out our help required form which you can use to request a quote for CCR133RKTB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.