Status: | Unknown |
---|---|
Series: | CCR Series |
RoHS: | Unknown |
Resistance | 330ohm |
---|---|
Product Range | CCR Series |
Power Rating | 1W |
Resistance Tolerance | ± 10% |
Resistor Case Style | Axial Leaded |
Voltage Rating | 300V |
Resistor Element Material | Ceramic |
Temperature Coefficient | -1300ppm/°C ± 300ppm/°C |
Automotive Qualification Standard | - |
External Length / Height | 5.5mm |
External Width | 16.5mm |
Lead Diameter | 0.8mm |
Lead Length | 38mm |
No. of Pins | 2Pins |
Operating Temperature Max | 200°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +200°C |
Resistor Mounting | Through Hole |
Withstand Voltage | 500V |
Through Hole Ceramic Resistor, Ccr Series, 330 Ohm, 1 W, - 10%, 300 V, Axial Leaded |Cgs Te Connectivity CCR1330RKB | Newark Electronics |
ceramic Axial Through Hole Fixed Resistor 330Ohms 10% 1W -900 - +/-300ppm/degC | TE Connectivity CCR1330RKB | RS Americas |
330 OHM 10% 1W | TTI Europe |
Special Order: CCR1 330R 10% Resistance Value: 330 Ω Element Type: Ceramic Composition Resistor Type: Power Resistor Passive Component Tolerance: 10 % Passive Component Dimensions: 16.5 x 5.5 mm Through-Hole Resistor | 330 Ω Ceramic Composition Power Resistor 10 % | Part Number: CCR1330RKB | Internal Number: 1-1623719-1 | 16.5 x 5.5 mm | TE Connectivity | TE Store |
RES, 330R, 10%, 1W, AXIAL, CERAMIC | Farnell |
Where can I find additional details, specifications and documents for a CCR1330RKB?
Additional datasheets, footprints and schematics for CCR1330RKB are listed on our Part Details page. You can also find images and similar parts to CCR1330RKB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CCR1330RKB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CCR1330RKB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CCR1330RKB fall under?
The CCR1330RKB is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to CCR1330RKB when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CCR1330RKB you can contact the distributor directly for product support, shipping queries etc.
Is the CCR1330RKB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CCR1330RKB have stock available?
Authorised distributors including Newark Electronics, RS Americas, TTI Europe, TE Store and Farnell have stock available or on a lead time for CCR1330RKB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CCR1330RKB often in real-time on the comparison pages.
What if I can't find stock of CCR1330RKB?
You can fill out our help required form which you can use to request a quote for CCR1330RKB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.