Status: | Unknown |
---|---|
Series: | CCR Series |
RoHS: | Unknown |
Resistance | 22ohm |
---|---|
Product Range | CCR Series |
Power Rating | 1W |
Resistance Tolerance | ± 10% |
Resistor Case Style | Axial Leaded |
Voltage Rating | 300V |
Resistor Element Material | Ceramic |
Temperature Coefficient | -900ppm/°C ± 300ppm/°C |
Automotive Qualification Standard | - |
External Length / Height | 5.5mm |
External Width | 16.5mm |
Lead Diameter | 0.8mm |
Lead Length | 38mm |
No. of Pins | 2Pins |
Operating Temperature Max | 200°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +200°C |
Resistor Mounting | Through Hole |
Withstand Voltage | 500V |
Through Hole Ceramic Resistor, Ccr Series, 22 Ohm, 1 W, - 10%, 300 V, Axial Leaded |Cgs Te Connectivity CCR122RKTB | Newark Electronics |
Res Ceramic Composition 22 Ohm 10% 1W -900ppm/°C to 300ppm/°C Conformal AXL Thru-Hole Box | Avnet America |
RES, 22R, 10%, 1W, AXIAL, CERAMIC | Farnell |
Where can I find additional details, specifications and documents for a CCR122RKTB?
Additional datasheets, footprints and schematics for CCR122RKTB are listed on our Part Details page. You can also find images and similar parts to CCR122RKTB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CCR122RKTB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CCR122RKTB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CCR122RKTB fall under?
The CCR122RKTB is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to CCR122RKTB when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CCR122RKTB you can contact the distributor directly for product support, shipping queries etc.
Is the CCR122RKTB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CCR122RKTB have stock available?
Authorised distributors including Newark Electronics, Avnet America and Farnell have stock available or on a lead time for CCR122RKTB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CCR122RKTB often in real-time on the comparison pages.
What if I can't find stock of CCR122RKTB?
You can fill out our help required form which you can use to request a quote for CCR122RKTB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.