Status: | Unknown |
---|---|
Series: | CCR Series |
RoHS: | Unknown |
Resistance | 1kohm |
---|---|
Product Range | CCR Series |
Power Rating | 1W |
Resistance Tolerance | ± 10% |
Resistor Case Style | Axial Leaded |
Voltage Rating | 300V |
Resistor Element Material | Ceramic |
Temperature Coefficient | -1300ppm/°C ± 300ppm/°C |
Automotive Qualification Standard | - |
External Length / Height | 5.5mm |
External Width | 16.5mm |
Lead Diameter | 0.8mm |
Lead Length | 38mm |
No. of Pins | 2Pins |
Operating Temperature Max | 200°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +200°C |
Resistor Mounting | Through Hole |
Withstand Voltage | 500V |
Through Hole Ceramic Resistor, Ccr Series, 1 Kohm, 1 W, - 10%, 300 V, Axial Leaded |Cgs Te Connectivity CCR11K0KTB | Newark Electronics |
Resistor, 1 kOhm, ± 10%, 1 W, Axial Leaded, Ceramic Composition, Pulse Withstanding | Avnet America |
1K OHM 10% 1W | TTI Europe |
RES, 1K, 10%, 1W, AXIAL, CERAMIC | Farnell |
Where can I find additional details, specifications and documents for a CCR11K0KTB?
Additional datasheets, footprints and schematics for CCR11K0KTB are listed on our Part Details page. You can also find images and similar parts to CCR11K0KTB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CCR11K0KTB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CCR11K0KTB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CCR11K0KTB fall under?
The CCR11K0KTB is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to CCR11K0KTB when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CCR11K0KTB you can contact the distributor directly for product support, shipping queries etc.
Is the CCR11K0KTB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CCR11K0KTB have stock available?
Authorised distributors including Newark Electronics, Avnet America, TTI Europe and Farnell have stock available or on a lead time for CCR11K0KTB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CCR11K0KTB often in real-time on the comparison pages.
What if I can't find stock of CCR11K0KTB?
You can fill out our help required form which you can use to request a quote for CCR11K0KTB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.