Status: | Unknown |
---|---|
Series: | CCR Series |
RoHS: | Unknown |
Resistance | 100ohm |
---|---|
Product Range | CCR Series |
Power Rating | 1W |
Resistance Tolerance | ± 10% |
Resistor Case Style | Axial Leaded |
Voltage Rating | 300V |
Resistor Element Material | Ceramic |
Temperature Coefficient | -900ppm/°C ± 300ppm/°C |
Automotive Qualification Standard | - |
External Length / Height | 5.5mm |
External Width | 16.5mm |
Lead Diameter | 0.8mm |
Lead Length | 38mm |
No. of Pins | 2Pins |
Operating Temperature Max | 200°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +200°C |
Resistor Mounting | Through Hole |
Withstand Voltage | 500V |
Through Hole Ceramic Resistor, Ccr Series, 100 Ohm, 1 W, - 10%, 300 V, Axial Leaded Rohs Compliant: Yes |Cgs Te Connectivity CCR1100RKTB | Newark Electronics |
RES, 100R, 10%, 1W, AXIAL, CERAMIC | element14 |
CCR Ceramic Resistor 100R 1W 10% | RS |
ceramic Axial Through Hole Fixed Resistor 100Ohms 10% 1W -900 - +/-300ppm/degC | TE Connectivity CCR1100RKTB | RS Americas |
Where can I find additional details, specifications and documents for a CCR1100RKTB?
Additional datasheets, footprints and schematics for CCR1100RKTB are listed on our Part Details page. You can also find images and similar parts to CCR1100RKTB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CCR1100RKTB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CCR1100RKTB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CCR1100RKTB fall under?
The CCR1100RKTB is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to CCR1100RKTB when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CCR1100RKTB you can contact the distributor directly for product support, shipping queries etc.
Is the CCR1100RKTB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CCR1100RKTB have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and RS Americas have stock available or on a lead time for CCR1100RKTB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CCR1100RKTB often in real-time on the comparison pages.
What if I can't find stock of CCR1100RKTB?
You can fill out our help required form which you can use to request a quote for CCR1100RKTB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.