Status: | Unknown |
---|---|
Series: | CCF60 |
RoHS: | Compliant |
Power ratings: 1/2 W, 3/4 W and 1 W at + 70 °C |
± 100 ppm/°C temperature coefficient |
Superior electrical performance |
Datasheet |
---|
CCF60 |
Ordering Info |
---|
General Information |
Packaging Information |
---|
Through Hole Resistor Packaging |
Product Literature |
---|
Instructional Guide |
Selector Guide |
Fast Track |
Flyer |
Color Code Card |
Support Tools |
---|
Did you Know |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | No |
GREEN | No |
Metal Film Resistor, 2.21Kohm, 1W, 1%, Full Reel | Newark Electronics |
METAL FILM RESISTOR, 2.21KOHM, 1W, 1%, FULL REEL | element14 |
CCF60 Series ╪3.53 x 8.74 mm 1 W 2.21 kOhm ▒1 % ▒100ppm/░C Metal Film Resistor | Future Electronics |
Resistor, 2.21 kOhm, ± 1%, 1 W, Axial Leaded, Metal Film, Flame Proof | Avnet America |
Where can I find additional details, specifications and documents for a CCF602K21FKE36?
Additional datasheets, footprints and schematics for CCF602K21FKE36 are listed on our Part Details page. You can also find images and similar parts to CCF602K21FKE36 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CCF602K21FKE36 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CCF602K21FKE36 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CCF602K21FKE36 fall under?
The CCF602K21FKE36 is listed under Passive Components > Resistors - Fixed Value > Through Hole Resistors.
Can I view similar or alternative parts?
You can view similar parts to CCF602K21FKE36 when available in the Through Hole Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CCF602K21FKE36 you can contact the distributor directly for product support, shipping queries etc.
Is the CCF602K21FKE36 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for CCF602K21FKE36 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for CCF602K21FKE36.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CCF602K21FKE36 often in real-time on the comparison pages.
What if I can't find stock of CCF602K21FKE36?
You can fill out our help required form which you can use to request a quote for CCF602K21FKE36 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.