Status: | Unknown |
---|---|
Series: | CCF55 |
RoHS: | Compliant |
Dual power rating: P70 = 0.25 W with 0.5 % stability P70 = 0.50 W with 1.0 % stability |
Temperature coefficient: ± 100 ppm/K |
Superior electrical performance |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Sn |
Halogen-Free | Contact Us |
GREEN | Contact Us |
Res Mtlflm 750 Ohm 1% 1/4W:1/2W 100Ppm/ C Axl Th Rohs Compliant: Yes |Vishay CCF55750RFKE36 | Newark Electronics |
METAL FILM RESISTOR, 750 OHM, 500mW, 1% | Farnell |
Res Metal Film 750 Ohm 1% 1/4W 1/2W ±100ppm/°C Conformal AXL Thru-Hole T/R | Avnet America |
Resistor | RS Americas |
Where can I find additional details, specifications and documents for a CCF55750RFKE36?
Additional datasheets, footprints and schematics for CCF55750RFKE36 are listed on our Part Details page. You can also find images and similar parts to CCF55750RFKE36 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CCF55750RFKE36 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CCF55750RFKE36 price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CCF55750RFKE36 you can contact the distributor directly for product support, shipping queries etc.
Is the CCF55750RFKE36 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for CCF55750RFKE36 have stock available?
Authorised distributors including Newark Electronics, Farnell, element14, Avnet America and RS Americas have stock available or on a lead time for CCF55750RFKE36.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CCF55750RFKE36 often in real-time on the comparison pages.
What if I can't find stock of CCF55750RFKE36?
You can fill out our help required form which you can use to request a quote for CCF55750RFKE36 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.