Status: | Unknown |
---|---|
Series: | CCF02 (CCF-2) |
RoHS: | Compliant |
Small size suitable for 1/2 W, 1 W and 2 W applications |
High power rating, small size |
Flameproof, high temperature coating meets EIA RS-325-A |
Datasheet |
---|
CCF02 (CCF-2) |
Ordering Info |
---|
General Information |
Packaging Information |
---|
Through Hole Resistor Packaging |
Product Literature |
---|
Instructional Guide |
Selector Guide |
Fast Track |
Flyer |
Color Code Card |
Support Tools |
---|
Did you Know |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | Yes |
GREEN | Yes |
Through Hole Metal Film Resistor, Ccf02 Series, 50 Kohm, 2 W, - 1%, 350 V, Axial Leaded Rohs Compliant: Yes |Vishay CCF0249K9FKE36 | Newark Electronics |
RES, 49K9, 1%, 2W, AXIAL, METAL FILM | element14 |
Res Metal Film 49.9kOhm 1% 2W ±100ppm/°C Conformal Axial T/R | Avnet America |
Where can I find additional details, specifications and documents for a CCF0249K9FKE36?
Additional datasheets, footprints and schematics for CCF0249K9FKE36 are listed on our Part Details page. You can also find images and similar parts to CCF0249K9FKE36 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CCF0249K9FKE36 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CCF0249K9FKE36 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CCF0249K9FKE36 fall under?
The CCF0249K9FKE36 is listed under Passive Components > Resistors - Fixed Value > Through Hole Resistors.
Can I view similar or alternative parts?
You can view similar parts to CCF0249K9FKE36 when available in the Through Hole Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CCF0249K9FKE36 you can contact the distributor directly for product support, shipping queries etc.
Is the CCF0249K9FKE36 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for CCF0249K9FKE36 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for CCF0249K9FKE36.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CCF0249K9FKE36 often in real-time on the comparison pages.
What if I can't find stock of CCF0249K9FKE36?
You can fill out our help required form which you can use to request a quote for CCF0249K9FKE36 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.