Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
TMS-SCE-2-1/4-2.0-S1-4,
9-1899462-0 |
Prices starting from US$4.31
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$5.50
|
12,250
in stock
|
Buy Now | |
Newark Electronics
from US$7.66
|
12,250
in stock
|
Buy Now | |
Rapid Electronics
from US$5.72
|
12,250
in stock
|
Buy Now | |
Chip One Stop
from US$4.31
|
12,250
in stock
|
Buy Now | |
Avnet America
from US$6.18
|
-
|
Buy Now | |
RS Americas
from US$8.20
|
-
|
Buy Now | |
TE Store
from US$14.01
|
-
|
Buy Now | |
Sager
from US$6.54
|
-
|
Buy Now | |
Farnell
from US$11.23
|
-
|
Buy Now |
Color | Yellow |
---|---|
Markers per Sleeve | 2 |
Shrink Ratio | 3:1 |
Supplied Diameter | 2.25in, 57.1mm |
Compatible Cable Diameter | .88 – 2.in, 22.3 – 50.8mm |
Sleeve Length | 1in, 25mm |
Recovered Inside Diameter | 19mm, .75in |
Recommended Ribbon | See Printer Ribbon Matrix |
Packaging Quantity | 250 |
Recommended Printer | See Printer Ribbon Matrix |
Printer Technology | Thermal Transfer |
Number of Prescores | 1 |
Tubing Grade | Military |
Tubing Type | Ladder |
Operating Temperature Range | -67 – 275°F, -55 – 135°C |
Heat Shrink Tubing And Sleeves |Raychem Te Connectivity CC9058-000 | Newark Electronics |
Heat Shrink Tubing and Sleeves | Rapid Electronics |
TE Connectivity TMS-SCE-2-1/4-2.0-S1-4 Heat Shrink Tubin | Distrelec |
Raychem | RS Americas |
Special Order: TMS-SCE-2-1/4-2.0-S1-4 Printable Tubing Type: Ladder Printable Tubing Grade: Military Shrink Ratio: 3: 1 Primary Product Color: Yellow Number of Prescores: 1 Ladder Military 3: 1 Yellow | Tms-Sce Military Grade Sleeve | Part Number: CC9058-000 | Internal Number: CC9058-000 | Alias Number: 9-1899462-0 | TE Connectivity | TE Store |
Heat Shrink Tubing & Sleeves TMS-SCE-2-1/4-2.0-S1-4 | Sager |
Where can I find additional details, specifications and documents for a CC9058-000?
Additional datasheets, footprints and schematics for CC9058-000 are listed on our Part Details page. You can also find images and similar parts to CC9058-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CC9058-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CC9058-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CC9058-000 fall under?
The CC9058-000 is listed under Identification & Labeling > Printable Tubing.
Can I view similar or alternative parts?
You can view similar parts to CC9058-000 when available in the Printable Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CC9058-000 you can contact the distributor directly for product support, shipping queries etc.
Is the CC9058-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CC9058-000 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for CC9058-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CC9058-000 often in real-time on the comparison pages.
What if I can't find stock of CC9058-000?
You can fill out our help required form which you can use to request a quote for CC9058-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.