Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
TMS-SCE-2X-1K-3/8-2.0-4,
4-1899435-8 |
Color | Yellow |
---|---|
Markers per Sleeve | 1 |
Shrink Ratio | 2:1 |
Compatible Cable Diameter | .137 – .32in, 3.4 – 8.1mm |
Supplied Diameter | .375in, 9.5mm |
Sleeve Length | 2in, 50mm |
Recovered Inside Diameter | .187in, 4.7mm |
Recommended Ribbon | See Printer Ribbon Matrix |
Packaging Quantity | 1000 |
Recommended Printer | See Printer Ribbon Matrix |
Printer Technology | Thermal Transfer |
Tubing Type | Ladder |
Tubing Grade | Military |
Operating Temperature Range | -55 – 135°C, -67 – 275°F |
Cable Accessories Marker Sleeve Cross-Linked Polyolefin Yellow T/R | Avnet America |
Special Order: TMS-SCE-2X-1K-3/8-4 Printable Tubing Type: Ladder Printable Tubing Grade: Military Shrink Ratio: 2: 1 Primary Product Color: Yellow Markers per Sleeve: 1 Ladder Military 2: 1 Yellow | Military Grade Sleeves Tms-Sce-2X | Part Number: CC8522-000 | Internal Number: CC8522-000 | Alias Number: 4-1899435-8 | TE Connectivity | TE Store |
Heat Shrink Tubing & Sleeves TMS-SCE-2X-1K-3/8-4 | Sager |
Where can I find additional details, specifications and documents for a CC8522-000?
Additional datasheets, footprints and schematics for CC8522-000 are listed on our Part Details page. You can also find images and similar parts to CC8522-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CC8522-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CC8522-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CC8522-000 fall under?
The CC8522-000 is listed under Identification & Labeling > Printable Tubing.
Can I view similar or alternative parts?
You can view similar parts to CC8522-000 when available in the Printable Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CC8522-000 you can contact the distributor directly for product support, shipping queries etc.
Is the CC8522-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CC8522-000 have stock available?
Authorised distributors including Avnet America, TE Store and Sager have stock available or on a lead time for CC8522-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CC8522-000 often in real-time on the comparison pages.
What if I can't find stock of CC8522-000?
You can fill out our help required form which you can use to request a quote for CC8522-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.