Status: | Unknown |
---|---|
Series: | MSP430 Family CC430 Series Microcontrollers |
RoHS: | Unknown |
Product Range | MSP430 Family CC430 Series Microcontrollers |
---|---|
Architecture | MSP430 |
No. of Bits | 16bit |
CPU Speed | 20MHz |
Program Memory Size | 32KB, 32KB |
RAM Memory Size | 4KB |
No. of Pins | 48Pins |
MCU Case Style | VQFN |
No. of I/O's | 30I/O's |
Embedded Interface Type | I2C SPI UART |
Supply Voltage Min | 1.8V |
Supply Voltage Max | 3.6V |
MCU Family | MSP430 |
MCU Series | CC430 |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Controller Family/Series | CC430F513x |
MPU Core Size | 16bit |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Peripherals | ADC PWM Temp Sensor Timer |
16-Bit ultra-low-power CC430 Sub 1 GHz wireless MCU with 12-Bit ADC, 32kB Flash and 4kB RAM | Texas Instruments |
Where can I find additional details, specifications and documents for a CC430F5137IRGZT?
Additional datasheets, footprints and schematics for CC430F5137IRGZT are listed on our Part Details page. You can also find images and similar parts to CC430F5137IRGZT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CC430F5137IRGZT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CC430F5137IRGZT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CC430F5137IRGZT fall under?
The CC430F5137IRGZT is listed under Electronic & Electrical Components > Semiconductors - ICs > Microcontrollers - MCU.
Can I view similar or alternative parts?
You can view similar parts to CC430F5137IRGZT when available in the Microcontrollers - MCU range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CC430F5137IRGZT you can contact the distributor directly for product support, shipping queries etc.
Is the CC430F5137IRGZT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CC430F5137IRGZT have stock available?
Authorised distributors including Texas Instruments, element14 and Farnell have stock available or on a lead time for CC430F5137IRGZT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CC430F5137IRGZT often in real-time on the comparison pages.
What if I can't find stock of CC430F5137IRGZT?
You can fill out our help required form which you can use to request a quote for CC430F5137IRGZT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.