Status: | Unknown |
---|---|
Series: | MSP430 Family CC430 Series Microcontrollers |
RoHS: | Unknown |
Prices starting from US$3.62
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$3.62
|
1,674
in stock
|
Buy Now |
Product Range | MSP430 Family CC430 Series Microcontrollers |
---|---|
Architecture | MSP430 |
No. of Bits | 16bit |
CPU Speed | 20MHz |
Program Memory Size | 16KB, 16KB |
RAM Memory Size | 2KB |
No. of Pins | 48Pins |
MCU Case Style | QFN |
No. of I/O's | 44I/O's |
Embedded Interface Type | I2C SPI UART |
Supply Voltage Min | 1.8V |
Supply Voltage Max | 3.6V |
MCU Family | MSP430 |
MCU Series | CC430 |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Controller Family/Series | CC430 |
MPU Core Size | 16bit |
No. of PWM Channels | 8 |
No. of Timers | 2 |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
Oscillator Type | External Internal |
Peripherals | ADC Comparator DMA LCD Driver RTC |
Supply Voltage Range | 1.8V to 3.6V |
16-Bit ultra-low-power CC430 Sub 1 GHz wireless MCU with 12-Bit ADC, 16kB Flash and 2kB RAM | Texas Instruments |
Where can I find additional details, specifications and documents for a CC430F5135IRGZ?
Additional datasheets, footprints and schematics for CC430F5135IRGZ are listed on our Part Details page. You can also find images and similar parts to CC430F5135IRGZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CC430F5135IRGZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CC430F5135IRGZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CC430F5135IRGZ fall under?
The CC430F5135IRGZ is listed under Electronic & Electrical Components > Semiconductors - ICs > Microcontrollers - MCU.
Can I view similar or alternative parts?
You can view similar parts to CC430F5135IRGZ when available in the Microcontrollers - MCU range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CC430F5135IRGZ you can contact the distributor directly for product support, shipping queries etc.
Is the CC430F5135IRGZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CC430F5135IRGZ have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for CC430F5135IRGZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CC430F5135IRGZ often in real-time on the comparison pages.
What if I can't find stock of CC430F5135IRGZ?
You can fill out our help required form which you can use to request a quote for CC430F5135IRGZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.