Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | CC3674-000 |
Material | Semi-Rigid Modified Polyolefin |
---|---|
Material Systems Code | 10 |
Adhesive Pre-Coat | No |
Material Code | 3 |
Lipped | No |
Wire/Cable Outside Diameter | 9 mm, .35 in |
Approved Standards | DEF Std 59-97 Issue 3 Type DA |
Zugelassene Standards | DEF Std 59-97 Issue 3 Type DA |
Power Cable Accessory | No |
Adhesive Type | Adhesive Purchased Separately |
Adhesive Options | /42 Precoat |
Fluid/Chemical Resistance | Occasional exposure to fluids |
Molded Part Shape Code | 234 |
Molded Part Shape | 90° |
Operating Temperature Range | -55 – 135°C, -67 – 275°F |
Heat Shrink Cable Boots & End Caps 234A142-3-00-0 | Sager |
Where can I find additional details, specifications and documents for a CC3674-000?
Additional datasheets, footprints and schematics for CC3674-000 are listed on our Part Details page. You can also find images and similar parts to CC3674-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CC3674-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CC3674-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CC3674-000 fall under?
The CC3674-000 is listed under Harnessing > Heat Shrink Components > Heat Shrink Boots.
Can I view similar or alternative parts?
You can view similar parts to CC3674-000 when available in the Heat Shrink Boots range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CC3674-000 you can contact the distributor directly for product support, shipping queries etc.
Is the CC3674-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CC3674-000 have stock available?
Authorised distributors including TTI Europe and Sager have stock available or on a lead time for CC3674-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CC3674-000 often in real-time on the comparison pages.
What if I can't find stock of CC3674-000?
You can fill out our help required form which you can use to request a quote for CC3674-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.