Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Texas Instruments |
---|---|
No. of Bits | 32bit |
Silicon Family Name | SimpleLink CC |
Core Architecture | ARM |
Core Sub-Architecture | Cortex-M4 |
Silicon Core Number | CC3220SF |
Kit Contents | LaunchPad Development Board CC3220SF Micro USB Cable Quick Start Guide |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
CC3220SF LaunchPad™ development kit for Wi-Fi® SimpleLink™ wireless MCU | Texas Instruments |
MCU LaunchPad DevKit, CC3220SF-LAUNCHXL | RS |
DEV BOARD, WIRELESS MCU LAUNCHPAD | Farnell |
Dev Board, Wireless Mcu Launchpad | Newark Electronics |
Where can I find additional details, specifications and documents for a CC3220SF-LAUNCHXL?
Additional datasheets, footprints and schematics for CC3220SF-LAUNCHXL are listed on our Part Details page. You can also find images and similar parts to CC3220SF-LAUNCHXL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CC3220SF-LAUNCHXL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CC3220SF-LAUNCHXL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CC3220SF-LAUNCHXL fall under?
The CC3220SF-LAUNCHXL is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > ARM.
Can I view similar or alternative parts?
You can view similar parts to CC3220SF-LAUNCHXL when available in the ARM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CC3220SF-LAUNCHXL you can contact the distributor directly for product support, shipping queries etc.
Is the CC3220SF-LAUNCHXL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CC3220SF-LAUNCHXL have stock available?
Authorised distributors including Texas Instruments, RS, Farnell, Newark Electronics and element14 have stock available or on a lead time for CC3220SF-LAUNCHXL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CC3220SF-LAUNCHXL often in real-time on the comparison pages.
What if I can't find stock of CC3220SF-LAUNCHXL?
You can fill out our help required form which you can use to request a quote for CC3220SF-LAUNCHXL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.