Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Kit Application Type | Wireless Development |
---|---|
Silicon Manufacturer | Texas Instruments |
Silicon Core Number | - |
Application Sub Type | WiFi |
Kit Contents | CC31XXEMUBOOST board only |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | Flashing and advanced debug capability for CC3100BOOST |
Boosterpack Simplelink Wifi Adv Emu | Newark Electronics |
BOOSTERPACK SIMPLELINK WIFI ADV EMU | Farnell |
Advanced emulation kit for SimpleLink™ Wi-Fi® CC31xx BoosterPack™ plug-in module | Texas Instruments |
Advanced Emulation BoosterPack, CC3100 | RS |
Where can I find additional details, specifications and documents for a CC31XXEMUBOOST?
Additional datasheets, footprints and schematics for CC31XXEMUBOOST are listed on our Part Details page. You can also find images and similar parts to CC31XXEMUBOOST on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CC31XXEMUBOOST on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CC31XXEMUBOOST price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CC31XXEMUBOOST fall under?
The CC31XXEMUBOOST is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > RF / Wireless Development Kits.
Can I view similar or alternative parts?
You can view similar parts to CC31XXEMUBOOST when available in the RF / Wireless Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CC31XXEMUBOOST you can contact the distributor directly for product support, shipping queries etc.
Is the CC31XXEMUBOOST RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CC31XXEMUBOOST have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Texas Instruments and RS have stock available or on a lead time for CC31XXEMUBOOST.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CC31XXEMUBOOST often in real-time on the comparison pages.
What if I can't find stock of CC31XXEMUBOOST?
You can fill out our help required form which you can use to request a quote for CC31XXEMUBOOST from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.