Status: | Unknown |
---|---|
Series: | SimpleLink Family CC31xx Series Microcontrollers |
RoHS: | Unknown |
Product Range | SimpleLink Family CC31xx Series Microcontrollers |
---|---|
Architecture | - |
MCU Core Size | 32bit |
Program Memory Size | 32Mbit |
RAM Memory Size | - |
CPU Speed | - |
No. of I/O's | - |
MCU Case Style | LGA |
No. of Pins | 63Pins |
Embedded Interface Type | SPI UART |
MCU Applications | Internet of Things Wireless Home & Building Automation Healthcare |
Supply Voltage Min | 2.1V |
Supply Voltage Max | 3.6V |
MCU Family | SimpleLink |
MCU Series | CC31xx |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
SimpleLinkā¢ Wi-Fi CERTIFIEDā¢ network processor module for Internet-of-Things with 6 TLS/SSL | Texas Instruments |
Wireless Mcu Module, Iot, Lga-64 | Newark Electronics |
Where can I find additional details, specifications and documents for a CC3120MODRNMMOBR?
Additional datasheets, footprints and schematics for CC3120MODRNMMOBR are listed on our Part Details page. You can also find images and similar parts to CC3120MODRNMMOBR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CC3120MODRNMMOBR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CC3120MODRNMMOBR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CC3120MODRNMMOBR fall under?
The CC3120MODRNMMOBR is listed under Electronic & Electrical Components > Semiconductors - ICs > Microcontrollers - MCU.
Can I view similar or alternative parts?
You can view similar parts to CC3120MODRNMMOBR when available in the Microcontrollers - MCU range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CC3120MODRNMMOBR you can contact the distributor directly for product support, shipping queries etc.
Is the CC3120MODRNMMOBR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CC3120MODRNMMOBR have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for CC3120MODRNMMOBR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CC3120MODRNMMOBR often in real-time on the comparison pages.
What if I can't find stock of CC3120MODRNMMOBR?
You can fill out our help required form which you can use to request a quote for CC3120MODRNMMOBR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.