Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | CC2691-000 |
Sealant | No |
---|---|
Material Systems Code | 10 |
Color | Black |
Material | Crosslinked Polyolefin |
Shrink Ratio | 2:1 |
Material Code | 3 |
Adhesive Pre-Coat | No |
Pliancy | Flexible |
Length | 38mm, 1.5in |
Expanded Inside Diameter (Min) | 25.4mm, 1in |
Recovered Wall Thickness (Nominal) | 2.29mm, .09in |
Recovered Inside Diameter (Max) | 11.4mm, .45in |
Wall Thickness | Medium |
Government Qualified | No |
Molded Part Shape Code | 101A |
Adhesive Type | Adhesive Purchased Separately |
Size Code | 62 |
Wall Type | Single |
Operating Temperature Range | -55 – 135°C, -67 – 275°F |
Flammability | Flame-Retardant |
Resistance Protection | Suitable for occasional exposure to fluids |
Resistance Properties | Immersion Protection |
Connector Accessories End Cap Polyolefin Black | Avnet America |
Heat Shrink Cable Boots & End Caps 101A062-3-14-0 | Sager |
Where can I find additional details, specifications and documents for a CC2691-000?
Additional datasheets, footprints and schematics for CC2691-000 are listed on our Part Details page. You can also find images and similar parts to CC2691-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CC2691-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CC2691-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CC2691-000 fall under?
The CC2691-000 is listed under Harnessing > Heat Shrink Components > End Caps.
Can I view similar or alternative parts?
You can view similar parts to CC2691-000 when available in the End Caps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CC2691-000 you can contact the distributor directly for product support, shipping queries etc.
Is the CC2691-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CC2691-000 have stock available?
Authorised distributors including Avnet America and Sager have stock available or on a lead time for CC2691-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CC2691-000 often in real-time on the comparison pages.
What if I can't find stock of CC2691-000?
You can fill out our help required form which you can use to request a quote for CC2691-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.