Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$94.61
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$94.61
|
1
in stock
|
Buy Now |
Silicon Manufacturer | Texas Instruments |
---|---|
Core Architecture | ARM |
Core Sub-Architecture | Cortex-M3 |
Silicon Core Number | CC2650 |
Silicon Family Name | SimpleLink CC |
For Use With | Texas Instruments CC2650 development kit |
Kit Contents | Daughter Board CC2650 |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | Wireless MCU Internal Bias & Differential RF Output (Variant 7ID) |
DAUGHTER BOARD, WIRELESS MCU | Farnell |
Where can I find additional details, specifications and documents for a CC2650EMK-7ID?
Additional datasheets, footprints and schematics for CC2650EMK-7ID are listed on our Part Details page. You can also find images and similar parts to CC2650EMK-7ID on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CC2650EMK-7ID on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CC2650EMK-7ID price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CC2650EMK-7ID fall under?
The CC2650EMK-7ID is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > Other Embedded Computers.
Can I view similar or alternative parts?
You can view similar parts to CC2650EMK-7ID when available in the Other Embedded Computers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CC2650EMK-7ID you can contact the distributor directly for product support, shipping queries etc.
Is the CC2650EMK-7ID RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CC2650EMK-7ID have stock available?
Authorised distributors including Farnell have stock available or on a lead time for CC2650EMK-7ID.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CC2650EMK-7ID often in real-time on the comparison pages.
What if I can't find stock of CC2650EMK-7ID?
You can fill out our help required form which you can use to request a quote for CC2650EMK-7ID from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.