Insulation Sleeve Color | Yellow |
---|---|
Inspection Slot | No |
Weight per Piece | 1.754g, .0618oz |
Plating Material | Tin |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Straight |
Stud Diameter | 4.3mm, .169in |
Barrel Inside Diameter | .256in, 6.5024mm |
Overall Length | 1.496in, 37.9984mm |
Wire Size | 3 – 6mm², 12 – 10AWG |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Comment | Crimp Termination |
Packaging Quantity | 50 |
Packaging Method | Bag |
Insulated | Yes |
Wire/Cable Type | Regular Wire |
Shape Description | RING-008 |
Barrel Type | Closed Barrel |
Support Style | Insulation Support |
Sealable | No |
Stud Size | #8 |
Operating Temperature Range | -55 – 125°C |
Ring Terminal 10-12AWG 38mm 8mm Tin | Avnet America |
Terminals B-106-1403CS50 | Sager |
Where can I find additional details, specifications and documents for a CC2646-000?
Additional datasheets, footprints and schematics for CC2646-000 are listed on our Part Details page. You can also find images and similar parts to CC2646-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CC2646-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CC2646-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CC2646-000 fall under?
The CC2646-000 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to CC2646-000 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CC2646-000 you can contact the distributor directly for product support, shipping queries etc.
Is the CC2646-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CC2646-000 have stock available?
Authorised distributors including Avnet America and Sager have stock available or on a lead time for CC2646-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CC2646-000 often in real-time on the comparison pages.
What if I can't find stock of CC2646-000?
You can fill out our help required form which you can use to request a quote for CC2646-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.