Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Fully Insulated | No |
---|---|
Insulation Material | Polyamide |
Plating Material | Tin |
Connection Capacity | Single |
Terminal Orientation | Straight |
Mating Tab Thickness | .81mm, .032in |
Wire Size | 2050 – 5180CMA, 1.5 – 2.5mm², 15.5 – 13.5AWG |
Mating Tab Width | 6.35mm, .25in |
Accepts Wire Insulation Diameter Range | 4.57mm, .18in |
Overall Length | 1.26in, 32mm |
Barrel Color | Blue |
Packaging Quantity | 100 |
Packaging Method | Bag |
Wire Stop | No |
Insulated | Yes |
Insertion Force | Normal |
Terminates To | Wire & Cable |
Operating Temperature Range | 125°C |
Terminals B-106-3632CS100 | Sager |
Where can I find additional details, specifications and documents for a CC2641-000?
Additional datasheets, footprints and schematics for CC2641-000 are listed on our Part Details page. You can also find images and similar parts to CC2641-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CC2641-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CC2641-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CC2641-000 fall under?
The CC2641-000 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to CC2641-000 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CC2641-000 you can contact the distributor directly for product support, shipping queries etc.
Is the CC2641-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CC2641-000 have stock available?
Authorised distributors including Chip One Stop, Avnet America and Sager have stock available or on a lead time for CC2641-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CC2641-000 often in real-time on the comparison pages.
What if I can't find stock of CC2641-000?
You can fill out our help required form which you can use to request a quote for CC2641-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.