Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | B-106-3631CS100 |
Prices starting from US$0.75
Fully Insulated | No |
---|---|
Plating Material | Tin |
Insulation Material | Polyamide |
Connection Capacity | Single |
Terminal Orientation | Straight |
Mating Tab Width | 6.35mm, .25in |
Wire Size | 22 – 18AWG, .3 – .9mm² |
Overall Length | 30mm, 1.181in |
Accepts Wire Insulation Diameter Range | .16in, 4.06mm |
Mating Tab Thickness | .032in, .81mm |
UL Rating | Listed |
Wire Insulation Support | Without |
Barrel Color | Red |
Packaging Method | Bag |
Packaging Quantity | 100 |
Terminates To | Wire & Cable |
Wire Stop | No |
Insertion Force | Normal |
Insulated | Yes |
Operating Temperature Range | 125°C |
Quick Dis Term, Female, 6.35 X 0.81Mm Rohs Compliant: Yes |Raychem Te Connectivity CC2628-000 | Newark Electronics |
QUICK DIS TERM, FEMALE, 6.35 X 0.81MM | element14 |
Quick Disconnect Terminal 18-22AWG RCP Tin Bulk | Avnet America |
Terminals B-106-3631CS100 | Sager |
Where can I find additional details, specifications and documents for a CC2628-000?
Additional datasheets, footprints and schematics for CC2628-000 are listed on our Part Details page. You can also find images and similar parts to CC2628-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CC2628-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CC2628-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CC2628-000 fall under?
The CC2628-000 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to CC2628-000 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CC2628-000 you can contact the distributor directly for product support, shipping queries etc.
Is the CC2628-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CC2628-000 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and TTI Europe have stock available or on a lead time for CC2628-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CC2628-000 often in real-time on the comparison pages.
What if I can't find stock of CC2628-000?
You can fill out our help required form which you can use to request a quote for CC2628-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.