Status: | Unknown |
---|---|
Series: | DuraSeal Series |
RoHS: | Unknown |
Prices starting from US$0.34
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.55
|
187
in stock
|
Buy Now | |
Rapid Electronics
from US$0.62
|
49,586
in stock
|
Buy Now | |
Newark Electronics
from US$0.57
|
33,500
in stock
|
Buy Now | |
Chip One Stop
from US$0.34
|
33,500
in stock
|
Buy Now | |
TTI Europe
from US$0.49
|
200
in stock
|
Buy Now | |
element14
from US$0.57
|
187
in stock
|
Buy Now | |
Avnet America
from US$0.50
|
-
|
Buy Now | |
Boersig
from US$0.59
|
-
|
Buy Now | |
Sager
from US$0.34
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | DuraSeal Series |
---|---|
Wire Size AWG Min | 22AWG |
Wire Size AWG Max | 18AWG |
Conductor Area CSA | 1mm² |
Terminal Material | Copper Alloy |
Insulation | Insulated |
SVHC | No SVHC (15-Jan-2018) |
Solder Sleeves&Shield Tubing D-406-0001CS100 | Rapid Electronics |
D-406-0001Cs100 |Raychem Te Connectivity CC2619-000 | Newark Electronics |
TERMINALS - PARALLEL SPLICE | Farnell |
D-406-0001CS100 | TTI Europe |
TERMINAL, PARALLEL SPLICE, 18AWG, RED | element14 |
Cable Accessories Dura Seal Crimp Splice Nylon Red | Avnet America |
Terminals Connectors | Sager |
Where can I find additional details, specifications and documents for a CC2619-000?
Additional datasheets, footprints and schematics for CC2619-000 are listed on our Part Details page. You can also find images and similar parts to CC2619-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CC2619-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CC2619-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CC2619-000 fall under?
The CC2619-000 is listed under Cable Leads & Connectors > Connectors > Crimp Terminals & Splices.
Can I view similar or alternative parts?
You can view similar parts to CC2619-000 when available in the Crimp Terminals & Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CC2619-000 you can contact the distributor directly for product support, shipping queries etc.
Is the CC2619-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CC2619-000 have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, Chip One Stop, Farnell and TTI Europe have stock available or on a lead time for CC2619-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CC2619-000 often in real-time on the comparison pages.
What if I can't find stock of CC2619-000?
You can fill out our help required form which you can use to request a quote for CC2619-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.