Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Frequency Min | 2.4GHz |
---|---|
Frequency Max | 2.4835GHz |
RF / IF Modulation | - |
Data Rate | - |
Transmitting Current | 22.1mA |
RF IC Case Style | QFN |
No. of Pins | 16Pins |
Supply Voltage Min | 2V |
Supply Voltage Max | 3.6V |
Output Power (dBm) | 14dBm |
Sensitivity dBm | - |
RF Transmitter Applications | 2.4GHz ISM Band Systems Wireless Industrial Systems Wireless Sensor Networks |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 2590 |
Frequency Band | 2.4GHz |
Frequency Range | 2.4GHz to 2.4835GHz |
Network / Frequency Band Type | ISM |
Operating Temperature Range | -40°C to +85°C |
RF Transceiver Applications | Wireless Sensor Networks Industrial Systems Consumer Systems Audio Systems ZigBee Systems |
Receiving Current | 3.4mA |
Supply Voltage Range | 2V to 3.6V |
Termination Type | Surface Mount Device |
2.4 GHz range extender with up to +14 dBm output power | Texas Instruments |
IC, RF FRONT END 2.4GHZ 16-QFN | element14 |
Ic, Rf Front End 2.4Ghz 16-Qfn | Newark Electronics |
Where can I find additional details, specifications and documents for a CC2590RGVT?
Additional datasheets, footprints and schematics for CC2590RGVT are listed on our Part Details page. You can also find images and similar parts to CC2590RGVT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CC2590RGVT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CC2590RGVT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CC2590RGVT fall under?
The CC2590RGVT is listed under Electronic & Electrical Components > Semiconductors - ICs > RF.
Can I view similar or alternative parts?
You can view similar parts to CC2590RGVT when available in the RF range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CC2590RGVT you can contact the distributor directly for product support, shipping queries etc.
Is the CC2590RGVT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CC2590RGVT have stock available?
Authorised distributors including Texas Instruments, element14, Farnell and Newark Electronics have stock available or on a lead time for CC2590RGVT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CC2590RGVT often in real-time on the comparison pages.
What if I can't find stock of CC2590RGVT?
You can fill out our help required form which you can use to request a quote for CC2590RGVT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.