Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Silicon Manufacturer | Texas Instruments |
---|---|
Silicon Core Number | CC2541 |
Kit Application Type | Wireless Connectivity |
Application Sub Type | Bluetooth |
Kit Contents | CC2541 Advanced Remote Control CC2540 USB Dongle Debugger Batteries Documentation |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | Low Energy Device 6-axis Motion Sensing Excellent Receiver Sensitivity Programmable Output Power |
Where can I find additional details, specifications and documents for a CC2541DK-RC?
Additional datasheets, footprints and schematics for CC2541DK-RC are listed on our Part Details page. You can also find images and similar parts to CC2541DK-RC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CC2541DK-RC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CC2541DK-RC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CC2541DK-RC fall under?
The CC2541DK-RC is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > RF / Wireless Development Kits.
Can I view similar or alternative parts?
You can view similar parts to CC2541DK-RC when available in the RF / Wireless Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CC2541DK-RC you can contact the distributor directly for product support, shipping queries etc.
Is the CC2541DK-RC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CC2541DK-RC have stock available?
There is no stock from authorised distributors for CC2541DK-RC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CC2541DK-RC often in real-time on the comparison pages.
What if I can't find stock of CC2541DK-RC?
You can fill out our help required form which you can use to request a quote for CC2541DK-RC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.