Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Texas Instruments |
---|---|
Silicon Core Number | CC2541 |
Kit Application Type | Wireless Connectivity |
Application Sub Type | Bluetooth |
Kit Contents | CC2541 Keyfob Board CC2540 USB Dongle CR2032 Battery CC Debugger Cables Plastic Case Documents |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | USB Dongle acts as the BLE Master Keyfob acts as the BLE Slave Debugger used to Flash the Software |
CC2541 Mini Development Kit | Texas Instruments |
DEV BOARD, LOW ENERGY BLUETOOTH | Farnell |
Bluetooth Dev Kit, CC2541DK-MINI | RS |
Where can I find additional details, specifications and documents for a CC2541DK-MINI?
Additional datasheets, footprints and schematics for CC2541DK-MINI are listed on our Part Details page. You can also find images and similar parts to CC2541DK-MINI on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CC2541DK-MINI on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CC2541DK-MINI price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CC2541DK-MINI fall under?
The CC2541DK-MINI is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > RF / Wireless Development Kits.
Can I view similar or alternative parts?
You can view similar parts to CC2541DK-MINI when available in the RF / Wireless Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CC2541DK-MINI you can contact the distributor directly for product support, shipping queries etc.
Is the CC2541DK-MINI RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CC2541DK-MINI have stock available?
Authorised distributors including Texas Instruments, Farnell and RS have stock available or on a lead time for CC2541DK-MINI.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CC2541DK-MINI often in real-time on the comparison pages.
What if I can't find stock of CC2541DK-MINI?
You can fill out our help required form which you can use to request a quote for CC2541DK-MINI from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.