Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$39.80
Silicon Manufacturer | Texas Instruments |
---|---|
Silicon Core Number | CC2540 |
Kit Application Type | Wireless Connectivity |
Application Sub Type | Bluetooth |
Kit Contents | Evaluation Board for CC2540 USB Dongle Quick Start Guide |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | SmartRF Studio and SmartRF Packet Sniffer for Testing & Debugging |
MODULE, USB EVAL, BLUETOOTH 802.15.1 | Farnell |
Bluetooth Low Energy and proprietary wireless MCU | Texas Instruments |
Evaluation Module Kit for CC2540 USB | RS |
Module, Usb Eval, Bluetooth 802.15.1 | Newark Electronics |
Where can I find additional details, specifications and documents for a CC2540EMK-USB?
Additional datasheets, footprints and schematics for CC2540EMK-USB are listed on our Part Details page. You can also find images and similar parts to CC2540EMK-USB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CC2540EMK-USB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CC2540EMK-USB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CC2540EMK-USB fall under?
The CC2540EMK-USB is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > RF / Wireless Development Kits.
Can I view similar or alternative parts?
You can view similar parts to CC2540EMK-USB when available in the RF / Wireless Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CC2540EMK-USB you can contact the distributor directly for product support, shipping queries etc.
Is the CC2540EMK-USB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CC2540EMK-USB have stock available?
Authorised distributors including Farnell, Texas Instruments, Chip One Stop, RS and Newark Electronics have stock available or on a lead time for CC2540EMK-USB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CC2540EMK-USB often in real-time on the comparison pages.
What if I can't find stock of CC2540EMK-USB?
You can fill out our help required form which you can use to request a quote for CC2540EMK-USB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.