Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Kit Application Type | Wireless Connectivity |
---|---|
Silicon Manufacturer | Texas Instruments |
Silicon Core Number | CC2538 |
Application Sub Type | IEEE 802.15.4 ZigBee |
Kit Contents | 2 x Eval Module CC2538 2 x Eval Board SRF06EB CC2531 USB Dongle USB Cables Documentation |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | SmartRF06EB has Integrated the XDS100v3 Debug Probe so no Additional Hardware Tools are Required |
Zigbee/802.15.4, Dev Kit | Newark Electronics |
ZIGBEE/802.15.4, DEV KIT | element14 |
Where can I find additional details, specifications and documents for a CC2538DK?
Additional datasheets, footprints and schematics for CC2538DK are listed on our Part Details page. You can also find images and similar parts to CC2538DK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CC2538DK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CC2538DK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CC2538DK fall under?
The CC2538DK is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > RF / Wireless Development Kits.
Can I view similar or alternative parts?
You can view similar parts to CC2538DK when available in the RF / Wireless Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CC2538DK you can contact the distributor directly for product support, shipping queries etc.
Is the CC2538DK RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CC2538DK have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for CC2538DK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CC2538DK often in real-time on the comparison pages.
What if I can't find stock of CC2538DK?
You can fill out our help required form which you can use to request a quote for CC2538DK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.