Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Texas Instruments |
---|---|
Silicon Core Number | CC2538 |
Kit Application Type | Wireless Connectivity |
Application Sub Type | System-on-Chip (SoC) |
Kit Contents | 2 x CC2538 with CC2592 PA/LNA RF Front End Evaluation Module |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | For IEEE 802.15.4/ZigBee Applications Improved Receiver Sensitivity 2.4GHz Range Extender |
CC2538-CC2592 Evaluation Module Kit | Texas Instruments |
Where can I find additional details, specifications and documents for a CC2538-CC2592EMK?
Additional datasheets, footprints and schematics for CC2538-CC2592EMK are listed on our Part Details page. You can also find images and similar parts to CC2538-CC2592EMK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CC2538-CC2592EMK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CC2538-CC2592EMK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CC2538-CC2592EMK fall under?
The CC2538-CC2592EMK is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > RF / Wireless Development Kits.
Can I view similar or alternative parts?
You can view similar parts to CC2538-CC2592EMK when available in the RF / Wireless Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CC2538-CC2592EMK you can contact the distributor directly for product support, shipping queries etc.
Is the CC2538-CC2592EMK RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CC2538-CC2592EMK have stock available?
Authorised distributors including Texas Instruments, element14 and Farnell have stock available or on a lead time for CC2538-CC2592EMK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CC2538-CC2592EMK often in real-time on the comparison pages.
What if I can't find stock of CC2538-CC2592EMK?
You can fill out our help required form which you can use to request a quote for CC2538-CC2592EMK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.