CC2531F256RHAT Semiconductors - ICs by Texas Instruments

SOC 2.4GHZ 802.15.4 USB-ENAB 40QFN

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$4.46

Distributor Stock
Logo for Farnell
Farnell
from US$7.39
11
in stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$4.46
35,990
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$9.97
11
in stock
Buy Now
Logo for element14
element14
from US$7.79
11
in stock
Buy Now

Specifications

Frequency Min 2.394GHz
Frequency Max 2.507GHz
RF / IF Modulation FSK
Receiving Current 24.3mA
Transmitting Current 33.5mA
RF IC Case Style QFN
No. of Pins 40Pins
Supply Voltage Min 2V
Supply Voltage Max 3.6V
Data Rate 12Mbps
Output Power (dBm) 4.5dBm
Sensitivity dBm -97dBm
Operating Temperature Min -40°C
Operating Temperature Max 125°C
Product Range -
RoHS Phthalates Compliant Yes
MSL MSL 3 - 168 hours
SVHC No SVHC (27-Jun-2018)
Base Number 2531
Frequency Band 2.4GHz
Integrated MCU Type 8051 Compatible
Modulation Type FSK
Network / Frequency Band Type IEEE802.15.4 ZigBee
Operating Temperature Range -40°C to +125°C
Supply Voltage Range 2V to 3.6V
Termination Type Surface Mount Device

Alternative Descriptions

Zigbee and IEEE 802.15.4 wireless MCU with up to 256kB Flash and 8kB RAM | Texas Instruments
Soc, 2.4Ghz, 802.15.4, Usb-Enab, 40Qfn | Newark Electronics
SOC, 2.4GHZ, 802.15.4, USB-ENAB, 40QFN | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CC2531F256RHAT?

Additional datasheets, footprints and schematics for CC2531F256RHAT are listed on our Part Details page. You can also find images and similar parts to CC2531F256RHAT on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CC2531F256RHAT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CC2531F256RHAT price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CC2531F256RHAT fall under?

The CC2531F256RHAT is listed under Electronic & Electrical Components > Semiconductors - ICs > RF.

Can I view similar or alternative parts?

You can view similar parts to CC2531F256RHAT when available in the RF range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CC2531F256RHAT you can contact the distributor directly for product support, shipping queries etc.

Is the CC2531F256RHAT RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CC2531F256RHAT have stock available?

Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for CC2531F256RHAT.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CC2531F256RHAT often in real-time on the comparison pages.

What if I can't find stock of CC2531F256RHAT?

You can fill out our help required form which you can use to request a quote for CC2531F256RHAT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay