Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Kit Application Type | Communication & Networking |
---|---|
Application Sub Type | System-on-Chip (SoC) |
Silicon Manufacturer | Texas Instruments |
Silicon Core Number | CC2531 |
Product Range | - |
Kit Contents | Board Only |
SVHC | No SVHC (27-Jun-2018) |
Features | 2.4GHz RF Transceiver Excellent Receiver Sensitivity USB 2.0 Hardware Debug Support |
Kit Features | Works with RemoTI TIMAC and ZStack for CC2530 Supported by SmartRF Studio |
Type | ZigBee System Development |
CC2531 USB Evaluation Module Kit | Texas Instruments |
CC2531EMK, Radio Frequency Dev Kits | RS |
ZIGBEE, USB DONGLE, EVALUATION KIT | element14 |
Zigbee, Usb Dongle, Evaluation Kit | Newark Electronics |
Where can I find additional details, specifications and documents for a CC2531EMK?
Additional datasheets, footprints and schematics for CC2531EMK are listed on our Part Details page. You can also find images and similar parts to CC2531EMK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CC2531EMK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CC2531EMK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CC2531EMK fall under?
The CC2531EMK is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Interface / Communications Development Kits.
Can I view similar or alternative parts?
You can view similar parts to CC2531EMK when available in the Interface / Communications Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CC2531EMK you can contact the distributor directly for product support, shipping queries etc.
Is the CC2531EMK RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CC2531EMK have stock available?
Authorised distributors including Texas Instruments, RS, element14, Farnell and Newark Electronics have stock available or on a lead time for CC2531EMK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CC2531EMK often in real-time on the comparison pages.
What if I can't find stock of CC2531EMK?
You can fill out our help required form which you can use to request a quote for CC2531EMK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.