Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Kit Application Type | Communication & Networking |
---|---|
Silicon Manufacturer | Texas Instruments |
Silicon Core Number | CC2530 |
Application Sub Type | System-on-Chip (SoC) |
Kit Contents | SmartRF05 Battery Boards CC2530 Evaluation Module Antenna USB Dongle |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Core Architecture | System-on-Chip (SoC) |
Core Sub-Architecture | Communication & Networking |
Development Tool Type | Hardware / Software - Dev Kit |
Features | Designed to Deliver the most Powerful Elements for ZigBee and ZigBee PRO Development |
Kit Features | Evaluate CC2530 and ZigBee Software Development of ZigBee Applications Using ZStack for CC2530 |
Silicon Family Name | ZigBee |
Supported Devices | CC2530 |
Type | Development Kit |
Where can I find additional details, specifications and documents for a CC2530ZDK?
Additional datasheets, footprints and schematics for CC2530ZDK are listed on our Part Details page. You can also find images and similar parts to CC2530ZDK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CC2530ZDK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CC2530ZDK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CC2530ZDK fall under?
The CC2530ZDK is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > RF / Wireless Development Kits.
Can I view similar or alternative parts?
You can view similar parts to CC2530ZDK when available in the RF / Wireless Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CC2530ZDK you can contact the distributor directly for product support, shipping queries etc.
Is the CC2530ZDK RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CC2530ZDK have stock available?
There is no stock from authorised distributors for CC2530ZDK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CC2530ZDK often in real-time on the comparison pages.
What if I can't find stock of CC2530ZDK?
You can fill out our help required form which you can use to request a quote for CC2530ZDK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.