Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Frequency Min | 2.394GHz |
---|---|
Frequency Max | 2.507GHz |
RF / IF Modulation | DSSS |
Receiving Current | 20.5mA |
Transmitting Current | 33.5mA |
RF IC Case Style | VQFN |
No. of Pins | 40Pins |
Supply Voltage Min | 2V |
Supply Voltage Max | 3.6V |
Data Rate | 250Kbps |
Output Power (dBm) | 4.5dBm |
Sensitivity dBm | -97dBm |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Zigbee and IEEE 802.15.4 wireless MCU with 256kB Flash and 8kB RAM | Texas Instruments |
Where can I find additional details, specifications and documents for a CC2530F256RHAR?
Additional datasheets, footprints and schematics for CC2530F256RHAR are listed on our Part Details page. You can also find images and similar parts to CC2530F256RHAR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CC2530F256RHAR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CC2530F256RHAR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CC2530F256RHAR fall under?
The CC2530F256RHAR is listed under Electronic & Electrical Components > Semiconductors - ICs > RF.
Can I view similar or alternative parts?
You can view similar parts to CC2530F256RHAR when available in the RF range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CC2530F256RHAR you can contact the distributor directly for product support, shipping queries etc.
Is the CC2530F256RHAR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CC2530F256RHAR have stock available?
Authorised distributors including Texas Instruments, element14 and Farnell have stock available or on a lead time for CC2530F256RHAR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CC2530F256RHAR often in real-time on the comparison pages.
What if I can't find stock of CC2530F256RHAR?
You can fill out our help required form which you can use to request a quote for CC2530F256RHAR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.