Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Texas Instruments |
---|---|
Silicon Core Number | CC2520 |
Kit Application Type | Wireless Connectivity |
Application Sub Type | RF Transceiver |
Kit Contents | 2x CC2520EM Plug in Modules 2x Antenna |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Core Architecture | RF Transceiver |
Core Sub-Architecture | Communication |
Development Tool Type | Hardware / Software - Evaluation Kit |
Features | 802.15.4 TIMAC SimpliciTI & ZigBee Software or for Proprietary 802.15.4 |
Kit Features | Usable Together with a Motherboard/Host Board Typically the SmartRF05EB and CCMSP-EM430F2618 |
Silicon Family Name | ZigBee |
Supported Devices | CC2520 |
Type | RF Transceiver |
Evaluation Board, Wireless Connectivity | Newark Electronics |
Where can I find additional details, specifications and documents for a CC2520EMK?
Additional datasheets, footprints and schematics for CC2520EMK are listed on our Part Details page. You can also find images and similar parts to CC2520EMK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CC2520EMK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CC2520EMK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CC2520EMK fall under?
The CC2520EMK is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > RF / Wireless Development Kits.
Can I view similar or alternative parts?
You can view similar parts to CC2520EMK when available in the RF / Wireless Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CC2520EMK you can contact the distributor directly for product support, shipping queries etc.
Is the CC2520EMK RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CC2520EMK have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for CC2520EMK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CC2520EMK often in real-time on the comparison pages.
What if I can't find stock of CC2520EMK?
You can fill out our help required form which you can use to request a quote for CC2520EMK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.