Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Silicon Manufacturer | Texas Instruments |
---|---|
Silicon Core Number | CC2520 |
Kit Application Type | Wireless Connectivity |
Application Sub Type | RF Transceiver |
Kit Contents | 3x SmartRF05EB 3x CC2520EM 3x Antenna 3x USB Cables Documents |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Core Architecture | RF Transceiver |
Core Sub-Architecture | Communication |
Development Tool Type | Development Kit |
Features | 1.8V to 3.8V Vin Low Power Clock Output for Single Crystal Systems Digital RSSI/LQI Support SPI |
Kit Contents Descriptive | 3x SmartRF05EB 3x CC2520EM evaluation modules 3x Antennas 2x CCMSP-EM430F2618 1x MSP-FET430UIF debug interface 3x USB cables Documents |
Kit Features | Testing of CC2520 RF Performance Platform for Development of Advanced Prototype RF Systems |
Silicon Family Name | ZigBee |
Supported Devices | CC2520 |
Type | Development Kit |
Where can I find additional details, specifications and documents for a CC2520DK?
Additional datasheets, footprints and schematics for CC2520DK are listed on our Part Details page. You can also find images and similar parts to CC2520DK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CC2520DK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CC2520DK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CC2520DK fall under?
The CC2520DK is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > RF / Wireless Development Kits.
Can I view similar or alternative parts?
You can view similar parts to CC2520DK when available in the RF / Wireless Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CC2520DK you can contact the distributor directly for product support, shipping queries etc.
Is the CC2520DK RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CC2520DK have stock available?
There is no stock from authorised distributors for CC2520DK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CC2520DK often in real-time on the comparison pages.
What if I can't find stock of CC2520DK?
You can fill out our help required form which you can use to request a quote for CC2520DK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.